DELL logo

DELL Latitude E5420 Intel® Core™ i7 i7-2620M 14" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44091
Info modified on:
25 Jan 2025, 22:55:53
Short summary description DELL Latitude E5420 Intel® Core™ i7 i7-2620M 14" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:

DELL Latitude E5420, Intel® Core™ i7, 2.7 GHz, 14", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description DELL Latitude E5420 Intel® Core™ i7 i7-2620M 14" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:

DELL Latitude E5420. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.