DELL logo

DELL Vostro 3750 Intel® Core™ i5 i5-2450M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11964
Info modified on:
24 Jan 2025, 20:49:36
Short summary description DELL Vostro 3750 Intel® Core™ i5 i5-2450M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Red:

DELL Vostro 3750, Intel® Core™ i5, 2.5 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description DELL Vostro 3750 Intel® Core™ i5 i5-2450M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Red:

DELL Vostro 3750. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.