DELL OptiPlex 7000, Intel® Core™ i7, i7-12700T, 16 GB, 256 GB, Windows 11 Pro, 64-bit
DELL OptiPlex 7000. Processor family: Intel® Core™ i7, Processor model: i7-12700T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 130 W. Chassis type: MFF. Product type: Mini PC. Weight: 33.2 oz (940 g). Product color: Black