DELL XPS 1710, Intel® Core™2 Duo, 2.16 GHz, 17", 1900 x 1200 pixels, 4 GB, 320 GB
DELL XPS 1710. Processor family: Intel® Core™2 Duo, Processor frequency: 2.16 GHz. Display diagonal: 17", Display resolution: 1900 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce Go 7950 GTX. Operating system installed: Windows Vista Home Premium. Weight: 8.8 lbs (3.99 kg)