DELL logo

DELL Latitude 7490 Intel® Core™ i5 i5-7300U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Ubuntu Linux UK English Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17665
Info modified on:
29 Jan 2025, 19:19:45
Short summary description DELL Latitude 7490 Intel® Core™ i5 i5-7300U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Ubuntu Linux UK English Black:

DELL Latitude 7490, Intel® Core™ i5, 2.6 GHz, 14", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL Latitude 7490 Intel® Core™ i5 i5-7300U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Ubuntu Linux UK English Black:

DELL Latitude 7490. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor frequency: 2.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Ubuntu Linux. Product color: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.