DELL OptiPlex 3046, 3.2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, NeoKylin
DELL OptiPlex 3046. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: AMD Radeon R5 340X. Operating system installed: NeoKylin. Power supply: 240 W. Chassis type: Mini Tower. Product type: PC