DELL logo

DELL Latitude 7440 2-in-1 Intel® Core™ i7 i7-1365U Hybrid (2-in-1) 14" Touchscreen Full HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15410
Info modified on:
22 Jan 2025, 21:59:14
Short summary description DELL Latitude 7440 2-in-1 Intel® Core™ i7 i7-1365U Hybrid (2-in-1) 14" Touchscreen Full HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

DELL Latitude 7440 2-in-1, Intel® Core™ i7, 14", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description DELL Latitude 7440 2-in-1 Intel® Core™ i7 i7-1365U Hybrid (2-in-1) 14" Touchscreen Full HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

DELL Latitude 7440 2-in-1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1365U. Display diagonal: 14", HD type: Full HD+, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.