DELL logo

DELL Latitude 5400 Intel® Core™ i7 i7-8665U Chromebook 14" Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) ChromeOS for Enterprise Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98042
Info modified on:
22 Jan 2025, 05:32:42
Short summary description DELL Latitude 5400 Intel® Core™ i7 i7-8665U Chromebook 14" Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) ChromeOS for Enterprise Black:

DELL Latitude 5400, Intel® Core™ i7, 1.9 GHz, 14", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description DELL Latitude 5400 Intel® Core™ i7 i7-8665U Chromebook 14" Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) ChromeOS for Enterprise Black:

DELL Latitude 5400. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8665U, Processor frequency: 1.9 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: ChromeOS for Enterprise. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.