DELL Chromebook 3400, Intel® Celeron®, 1.1 GHz, 14", 1920 x 1080 pixels, 8 GB, 64 GB
DELL Chromebook 3400. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4100, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: ChromeOS. Product color: Black