DELL OptiPlex 7080, 2.8 GHz, Intel® Core™ i9, 32 GB, 512 GB, DVD-RW, Ubuntu Linux
DELL OptiPlex 7080. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Ubuntu Linux. Power supply: 200 W. Chassis type: SFF. Product type: PC. Product color: Black