DELL logo

DELL OptiPlex 3046 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD NeoKylin SFF PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27193
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 3046 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD NeoKylin SFF PC Black:

DELL OptiPlex 3046, 3.7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, NeoKylin

Long summary description DELL OptiPlex 3046 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD NeoKylin SFF PC Black:

DELL OptiPlex 3046. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: NeoKylin. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.