DELL logo

DELL Latitude 7320 Intel® Core™ i5 i5-1135G7 Laptop 13.3" Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Ubuntu Linux Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30944
Info modified on:
22 Jan 2025, 19:33:11
Short summary description DELL Latitude 7320 Intel® Core™ i5 i5-1135G7 Laptop 13.3" Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Ubuntu Linux Black:

DELL Latitude 7320, Intel® Core™ i5, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB, Ubuntu Linux

Long summary description DELL Latitude 7320 Intel® Core™ i5 i5-1135G7 Laptop 13.3" Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Ubuntu Linux Black:

DELL Latitude 7320. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Ubuntu Linux. Product color: Black. Weight: 2.47 lbs (1.12 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.