DELL Latitude 12, Intel® Core™ i5, 2.3 GHz, 12.5", 1366 x 768 pixels, 4 GB, 128 GB
DELL Latitude 12. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Black, Silver. Weight: 2.78 lbs (1.26 kg)