DELL logo

DELL Latitude 7285 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen 2K Ultra HD 8 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71472
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Latitude 7285 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen 2K Ultra HD 8 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 7285, Intel® Core™ i5, 1.2 GHz, 12.3", 2880 x 1920 pixels, 8 GB, 128 GB

Long summary description DELL Latitude 7285 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen 2K Ultra HD 8 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 7285. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-7Y54, Processor frequency: 1.2 GHz. Display diagonal: 12.3", HD type: 2K Ultra HD, Display resolution: 2880 x 1920 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.