DELL Latitude 5300, Intel® Celeron®, 2.2 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 128 GB
DELL Latitude 5300. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: 4305U, Processor frequency: 2.2 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: ChromeOS. Product color: Black