DELL logo

DELL Latitude 3120 Intel® Pentium® Silver N6000 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB LPDDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79587
Info modified on:
23 Jan 2025, 18:27:17
Short summary description DELL Latitude 3120 Intel® Pentium® Silver N6000 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB LPDDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:

DELL Latitude 3120, Intel® Pentium® Silver, 1.1 GHz, 11.6", 1366 x 768 pixels, 8 GB, 128 GB

Long summary description DELL Latitude 3120 Intel® Pentium® Silver N6000 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB LPDDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:

DELL Latitude 3120. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium® Silver, Processor model: N6000, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.