DELL logo

DELL Inspiron 7520 Intel® Core™ i7 i7-3612QM Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Wi-Fi 4 (802.11n) Windows 7 Home Premium Aluminum, Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15494
Info modified on:
24 Jan 2025, 20:56:06
Short summary description DELL Inspiron 7520 Intel® Core™ i7 i7-3612QM Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Wi-Fi 4 (802.11n) Windows 7 Home Premium Aluminum, Black:

DELL Inspiron 7520, Intel® Core™ i7, 2.1 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 7520 Intel® Core™ i7 i7-3612QM Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Wi-Fi 4 (802.11n) Windows 7 Home Premium Aluminum, Black:

DELL Inspiron 7520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3612QM, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Aluminum, Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.