DELL logo

DELL Latitude E5530 Intel® Core™ i5 i5-3320M Laptop 15.6" Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22801
Info modified on:
29 Jan 2025, 18:13:15
Short summary description DELL Latitude E5530 Intel® Core™ i5 i5-3320M Laptop 15.6" Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:

DELL Latitude E5530, Intel® Core™ i5, 2.6 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description DELL Latitude E5530 Intel® Core™ i5 i5-3320M Laptop 15.6" Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:

DELL Latitude E5530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.