DELL logo

DELL MR2416 computer monitor 24" 1920 x 1200 pixels WUXGA LED White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163909
Info modified on:
30 Dec 2024, 17:23:52
Short summary description DELL MR2416 computer monitor 24" 1920 x 1200 pixels WUXGA LED White:

DELL MR2416, 24", 1920 x 1200 pixels, WUXGA, LED, 15 ms, White

Long summary description DELL MR2416 computer monitor 24" 1920 x 1200 pixels WUXGA LED White:

DELL MR2416. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 15 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.