DELL logo

DELL MKYF9 memory module 8 GB 1 x 8 GB DDR4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126690
Info modified on:
03 Aug 2022, 07:49:49
Short summary description DELL MKYF9 memory module 8 GB 1 x 8 GB DDR4:

DELL MKYF9, 8 GB, 1 x 8 GB, DDR4, 2400 MHz, 260-pin SO-DIMM

Long summary description DELL MKYF9 memory module 8 GB 1 x 8 GB DDR4:

DELL MKYF9. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 260-pin SO-DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.