DELL logo

DELL Latitude 3380 Intel® Core™ i5 i5-7200U Laptop 13.3" HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75804
Info modified on:
22 Jan 2025, 05:13:26
Short summary description DELL Latitude 3380 Intel® Core™ i5 i5-7200U Laptop 13.3" HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Gray:

DELL Latitude 3380, Intel® Core™ i5, 2.5 GHz, 13.3", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 3380 Intel® Core™ i5 i5-7200U Laptop 13.3" HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Gray:

DELL Latitude 3380. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.