DELL logo

DELL PowerVault ME424 Expansion disk array 80 TB Rack (2U) Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2649
Info modified on:
19 Aug 2024, 16:56:33
Short summary description DELL PowerVault ME424 Expansion disk array 80 TB Rack (2U) Black:

DELL PowerVault ME424 Expansion, 80 TB, HDD, Serial Attached SCSI (SAS), 3.5", Rack (2U), Black

Long summary description DELL PowerVault ME424 Expansion disk array 80 TB Rack (2U) Black:

DELL PowerVault ME424 Expansion. Total installed storage capacity: 80 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5". Chassis type: Rack (2U), Device class: Large Enterprise Business. Number of storage drives supported: 24, Supported storage drive types: HDD & SSD, Supported storage drive interfaces: SAS. Width: 19" (483 mm), Depth: 23.7" (602.9 mm), Height: 3.46" (87.9 mm), Weight: 10.6 lbs (4.8 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.