DELL PowerEdge M610, 2.66 GHz, E5640, 6 GB, DDR3-SDRAM, 146 GB, Blade
DELL PowerEdge M610. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.66 GHz, Processor model: E5640. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 2 GB. Total storage capacity: 146 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Chassis type: Blade