DELL Precision M4700, Intel® Core™ i5, 2.7 GHz, 15.6", 4 GB, 320 GB, Windows 7 Professional
DELL Precision M4700. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3340M, Processor frequency: 2.7 GHz. Display diagonal: 15.6". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Brown. Weight: 6.13 lbs (2.78 kg)