DELL logo

DELL M393B1K70DH0-YK0 memory module 8 GB 1 x 8 GB DDR3L

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63335
Info modified on:
14 Mar 2024, 18:28:47
Short summary description DELL M393B1K70DH0-YK0 memory module 8 GB 1 x 8 GB DDR3L:

DELL M393B1K70DH0-YK0, 8 GB, 1 x 8 GB, DDR3L, 1600 MHz, 240-pin DIMM

Long summary description DELL M393B1K70DH0-YK0 memory module 8 GB 1 x 8 GB DDR3L:

DELL M393B1K70DH0-YK0. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.