DELL logo

DELL Vostro 3460 Intel® Core™ i7 i7-3632QM Laptop 14" 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 8 Pro Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25303
Info modified on:
27 Jan 2025, 08:45:38
Short summary description DELL Vostro 3460 Intel® Core™ i7 i7-3632QM Laptop 14" 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 8 Pro Black, Red:

DELL Vostro 3460, Intel® Core™ i7, 2.2 GHz, 14", 1366 x 768 pixels, 8 GB, 750 GB

Long summary description DELL Vostro 3460 Intel® Core™ i7 i7-3632QM Laptop 14" 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 8 Pro Black, Red:

DELL Vostro 3460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product color: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.