DELL OptiPlex 360, 2.5 GHz, Intel® Pentium®, 2 GB, 160 GB, DVD-ROM, Windows Vista Business
DELL OptiPlex 360. Processor frequency: 2.5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Operating system installed: Windows Vista Business. Power supply: 255 W. Chassis type: Mini Tower. Product type: PC. Weight: 27.1 lbs (12.3 kg). Product color: Black