DELL logo

DELL Latitude E6230 Intel® Core™ i3 i3-3120M Laptop 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34184
Info modified on:
02 Feb 2025, 23:11:53
Short summary description DELL Latitude E6230 Intel® Core™ i3 i3-3120M Laptop 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:

DELL Latitude E6230, Intel® Core™ i3, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description DELL Latitude E6230 Intel® Core™ i3 i3-3120M Laptop 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:

DELL Latitude E6230. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Black, Silver. Weight: 3.04 lbs (1.38 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.