DELL logo

DELL Latitude E6420 Intel® Core™ i7 i7-2640M Laptop 14" 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86877
Info modified on:
23 Jan 2025, 19:03:57
Short summary description DELL Latitude E6420 Intel® Core™ i7 i7-2640M Laptop 14" 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Home Premium Black, Silver:

DELL Latitude E6420, Intel® Core™ i7, 2.8 GHz, 14", 1366 x 768 pixels, 4 GB, 256 GB

Long summary description DELL Latitude E6420 Intel® Core™ i7 i7-2640M Laptop 14" 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Home Premium Black, Silver:

DELL Latitude E6420. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.