DELL Latitude E6230, Intel® Core™ i5, 2.7 GHz, 12.5", 1366 x 768 pixels, 4 GB, 500 GB
DELL Latitude E6230. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3340M, Processor frequency: 2.7 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 3.04 lbs (1.38 kg)