DELL logo

DELL Latitude 7280 Intel® Core™ i5 i5-6300U Laptop 12.5" 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70249
Info modified on:
22 Jan 2025, 04:59:14
Short summary description DELL Latitude 7280 Intel® Core™ i5 i5-6300U Laptop 12.5" 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black:

DELL Latitude 7280, Intel® Core™ i5, 2.4 GHz, 12.5", 8 GB, 256 GB, Windows 7 Professional

Long summary description DELL Latitude 7280 Intel® Core™ i5 i5-6300U Laptop 12.5" 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black:

DELL Latitude 7280. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 12.5". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 2.6 lbs (1.18 kg)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.