DELL logo

DELL Latitude 5590 Intel® Core™ i7 i7-8650U Laptop 15.6" 8 GB DDR4-SDRAM 1 TB HDD Linux Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26753
Info modified on:
22 Jan 2025, 06:09:48
Short summary description DELL Latitude 5590 Intel® Core™ i7 i7-8650U Laptop 15.6" 8 GB DDR4-SDRAM 1 TB HDD Linux Black:

DELL Latitude 5590, Intel® Core™ i7, 1.9 GHz, 15.6", 8 GB, 1 TB, Linux

Long summary description DELL Latitude 5590 Intel® Core™ i7 i7-8650U Laptop 15.6" 8 GB DDR4-SDRAM 1 TB HDD Linux Black:

DELL Latitude 5590. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 15.6". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Linux. Product color: Black. Weight: 4.14 lbs (1.88 kg)

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.