DELL logo

DELL Latitude 5480 Intel® Core™ i7 i7-7600U Laptop 14" 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8776
Info modified on:
29 Jan 2025, 18:41:24
Short summary description DELL Latitude 5480 Intel® Core™ i7 i7-7600U Laptop 14" 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 5480, Intel® Core™ i7, 2.8 GHz, 14", 8 GB, 1 TB, Windows 10 Pro

Long summary description DELL Latitude 5480 Intel® Core™ i7 i7-7600U Laptop 14" 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 5480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 14". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® 930MX. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 3.53 lbs (1.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.