DELL logo

DELL Latitude 3500 Intel® Core™ i7 i7-8565U Laptop 15.6" 8 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21509
Info modified on:
23 Jan 2025, 18:26:01
Short summary description DELL Latitude 3500 Intel® Core™ i7 i7-8565U Laptop 15.6" 8 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux Black:

DELL Latitude 3500, Intel® Core™ i7, 1.8 GHz, 15.6", 8 GB, 1 TB, Ubuntu Linux

Long summary description DELL Latitude 3500 Intel® Core™ i7 i7-8565U Laptop 15.6" 8 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux Black:

DELL Latitude 3500. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 15.6". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Ubuntu Linux. Product color: Black. Weight: 4.37 lbs (1.98 kg)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.