DELL logo

DELL Latitude 3400 Intel® Core™ i5 i5-8265U Laptop 14" 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32578
Info modified on:
22 Jan 2025, 06:06:28
Short summary description DELL Latitude 3400 Intel® Core™ i5 i5-8265U Laptop 14" 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:

DELL Latitude 3400, Intel® Core™ i5, 1.6 GHz, 14", 4 GB, 1 TB, Windows 10 Pro

Long summary description DELL Latitude 3400 Intel® Core™ i5 i5-8265U Laptop 14" 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:

DELL Latitude 3400. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 14". Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 3.86 lbs (1.75 kg)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.