DELL C1660w, LED, Color, 600 x 600 DPI, A4, 12 ppm, Network ready
DELL C1660w. Print technology: LED, Color. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm. Display: LCD. Network ready, Wi-Fi. Product color: Black