DELL logo

DELL B1260dn 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24024
Info modified on:
21 Oct 2022, 10:14:32
Short summary description DELL B1260dn 1200 x 1200 DPI A4:

DELL B1260dn, Laser, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing, Black

Long summary description DELL B1260dn 1200 x 1200 DPI A4:

DELL B1260dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.