DELL logo

DELL XPS 13 9350 Intel® Core™ i7 i7-6560U Ultrabook 13.3" Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12975
Info modified on:
27 Jan 2025, 08:55:29
Short summary description DELL XPS 13 9350 Intel® Core™ i7 i7-6560U Ultrabook 13.3" Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Silver:

DELL XPS 13 9350, Intel® Core™ i7, 2.2 GHz, 13.3", 3200 x 1800 pixels, 8 GB, 256 GB

Long summary description DELL XPS 13 9350 Intel® Core™ i7 i7-6560U Ultrabook 13.3" Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Silver:

DELL XPS 13 9350. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6560U, Processor frequency: 2.2 GHz. Display diagonal: 13.3", HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.