DELL logo

DELL Inspiron 5481 Intel® Core™ i3 i3-8145U Hybrid (2-in-1) 14" Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gray

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18012
Info modified on:
23 Jan 2025, 19:08:23
Short summary description DELL Inspiron 5481 Intel® Core™ i3 i3-8145U Hybrid (2-in-1) 14" Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gray:

DELL Inspiron 5481, Intel® Core™ i3, 2.1 GHz, 14", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description DELL Inspiron 5481 Intel® Core™ i3 i3-8145U Hybrid (2-in-1) 14" Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gray:

DELL Inspiron 5481. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-8145U, Processor frequency: 2.1 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.