DELL Latitude E6510, Intel® Core™ i5, 2.66 GHz, 15.6", 1600 x 900 pixels, 4 GB, 320 GB
DELL Latitude E6510. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 15.6", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® NVS™ 3100M. Operating system installed: Windows 7 Professional. Product color: Black, Silver. Weight: 5.53 lbs (2.51 kg)