DELL Latitude 5440, Intel® Core™ i7, 14", 1920 x 1080 pixels, 8 GB, 512 GB, Windows 11 Pro
DELL Latitude 5440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1370P. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX550. Operating system installed: Windows 11 Pro. Product color: Gray