DELL Latitude 5285, 12.3", 1920 x 1280 pixels, 256 GB, 8 GB, Windows 10 Pro, Black
DELL Latitude 5285. Display diagonal: 12.3", Display resolution: 1920 x 1280 pixels. Internal storage capacity: 256 GB. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7300U. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 30.3 oz (860 g). Operating system installed: Windows 10 Pro. Product color: Black