DELL logo

DELL Latitude 3410 Intel® Core™ i7 i7-10510U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX230 Wi-Fi 6 (802.11ax) Windows 10 Pro Spanish Black

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79342
Info modified on:
22 Jan 2025, 04:58:25
Short summary description DELL Latitude 3410 Intel® Core™ i7 i7-10510U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX230 Wi-Fi 6 (802.11ax) Windows 10 Pro Spanish Black:

DELL Latitude 3410, Intel® Core™ i7, 1.8 GHz, 14", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 3410 Intel® Core™ i7 i7-10510U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX230 Wi-Fi 6 (802.11ax) Windows 10 Pro Spanish Black:

DELL Latitude 3410. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.