DELL Latitude XT3, Intel® Core™ i7, 2.8 GHz, 13.3", 1366 x 768 pixels, 4 GB, 128 GB
DELL Latitude XT3. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: HD DVD-ROM. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black, Silver. Weight: 4.45 lbs (2.02 kg)