DELL Latitude XT3, Intel® Core™ i3, 2.3 GHz, 13.3", 1366 x 768 pixels, 2 GB, 250 GB
DELL Latitude XT3. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black, Silver. Weight: 4.45 lbs (2.02 kg)