DELL logo

DELL Latitude E6220 Intel® Core™ i5 i5-2520M 12.5" 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120313
Info modified on:
22 Jan 2025, 05:58:27
Short summary description DELL Latitude E6220 Intel® Core™ i5 i5-2520M 12.5" 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional:

DELL Latitude E6220, Intel® Core™ i5, 2.5 GHz, 12.5", 1366 x 768 pixels, 4 GB, 250 GB

Long summary description DELL Latitude E6220 Intel® Core™ i5 i5-2520M 12.5" 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional:

DELL Latitude E6220. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 3.17 lbs (1.44 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.