DELL Latitude E6320, Intel® Core™ i7, 2.8 GHz, 13.3", 1366 x 768 pixels, 4 GB, 750 GB
DELL Latitude E6320. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black, Gray. Weight: 3.64 lbs (1.65 kg)