DELL logo

DELL UltraSharp UP2716D computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83043
Info modified on:
17 Jun 2024, 20:26:16
Short summary description DELL UltraSharp UP2716D computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black, Silver:

DELL UltraSharp UP2716D, 27", 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black, Silver

Long summary description DELL UltraSharp UP2716D computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black, Silver:

DELL UltraSharp UP2716D. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.