DELL logo

DELL Precision 7750 Intel® Core™ i7 i7-10850H Mobile workstation 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77697
Info modified on:
22 Jan 2025, 04:54:02
Short summary description DELL Precision 7750 Intel® Core™ i7 i7-10850H Mobile workstation 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Black, Gray:

DELL Precision 7750, Intel® Core™ i7, 2.7 GHz, 17.3", 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description DELL Precision 7750 Intel® Core™ i7 i7-10850H Mobile workstation 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Black, Gray:

DELL Precision 7750. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10850H, Processor frequency: 2.7 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product color: Black, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.