DELL logo

DELL PowerEdge R240 server 1 TB Rack (1U) Intel® Xeon® E-2134 3.5 GHz 16 GB DDR4-SDRAM 250 W Windows Server 2019 Essentials

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19277
Info modified on:
14 Mar 2024, 19:19:07
Short summary description DELL PowerEdge R240 server 1 TB Rack (1U) Intel® Xeon® E-2134 3.5 GHz 16 GB DDR4-SDRAM 250 W Windows Server 2019 Essentials:

DELL PowerEdge R240, 3.5 GHz, E-2134, 16 GB, DDR4-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R240 server 1 TB Rack (1U) Intel® Xeon® E-2134 3.5 GHz 16 GB DDR4-SDRAM 250 W Windows Server 2019 Essentials:

DELL PowerEdge R240. Processor family: Intel® Xeon®, Processor frequency: 3.5 GHz, Processor model: E-2134. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 250 W. Operating system installed: Windows Server 2019 Essentials. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.